TE Connectivity Coax Contacts 1056728-1

Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Iron-Nickel Alloy RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Iron-Nickel Alloy RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 1056728-1 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
1056728-1
Coax Contacts 1056728-1
Body Features Body Angle : Straight Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Iron-Nickel Alloy RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : Coaxial Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Product Type : Contact Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Retention : Without
  • Contact Type : Pin
  • RF Connector Center Contact Material : Iron-Nickel Alloy
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Product Type : Contact
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
General Terminal - 1056728-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
1056728-1
General Terminal 1056728-1
SMP/SMPM RF Connectors

SMP/SMPM RF Connectors

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 1056728-1 1056728-1
Product Name Coax Contacts General Terminal
Features RoHS Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details