Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°-Red Screw Captivated 7758-2

Description
Part Number: 7758-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7758-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 7758-2 variant is a 60° angle terminal with a captivated brass 6-32 screw featuring a red-painted head for identification, supplied pre-assembled. It has a current rating of 15 amps, a brass terminal with matte tin plating, and a mounting hole pattern compatible with quick-fit terminals. Dimensions include a 0.200 in [5.1 mm] mounting spacing and a 0.052 in [1.3 mm] hole diameter.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 7758-2 variant is a 60° angle terminal with a captivated brass 6-32 screw featuring a red-painted head for identification, supplied pre-assembled. It has a current rating of 15 amps, a brass terminal with matte tin plating, and a mounting hole pattern compatible with quick-fit terminals. Dimensions include a 0.200 in [5.1 mm] mounting spacing and a 0.052 in [1.3 mm] hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°-Red Screw Captivated - 7758-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°-Red Screw Captivated
7758-2
Slim-Line PC Screw Terminal, 60°-Red Screw Captivated 7758-2
Part Number: 7758-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7758-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7758-2
Product Name Slim-Line PC Screw Terminal, 60°-Red Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers