Penn-Union Corp. Female Disconnect CFR4NB250F25B

Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 25 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 25 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - CFR4NB250F25B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
CFR4NB250F25B
Female Disconnect CFR4NB250F25B
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 25 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 25 PER BAG STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH
  • CFR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CFR4NB250F25B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details