TE Connectivity Connector Contacts 103577-4

Description
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote
Description
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 103577-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
103577-4
Connector Contacts 103577-4
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Contact Features


  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 103577-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details