Keystone Electronics Corp. Horizontal Screw Terminal w/Black Screw-Assembled 7699-3

Description
Part Number: 7699-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7699-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Horizontal Screw Terminal w/Black Screw-Assembled, part number 7699-3, is designed for efficient electrical connections with a current rating of 15 Amps. It features a terminal body style that is extended, allowing for better accessibility during installation. The terminal is equipped with a 6-32 thread screw that is installed and captivated, ensuring secure connections. This product is suitable for applications requiring a vertical orientation and is compatible with various mounting configurations. The terminal body is made of brass with a matte tin plate finish, providing durability and resistance to corrosion.

Datasheet Summary
Powered by GS/AI

The Horizontal Screw Terminal w/Black Screw-Assembled, part number 7699-3, is designed for efficient electrical connections with a current rating of 15 Amps. It features a terminal body style that is extended, allowing for better accessibility during installation. The terminal is equipped with a 6-32 thread screw that is installed and captivated, ensuring secure connections. This product is suitable for applications requiring a vertical orientation and is compatible with various mounting configurations. The terminal body is made of brass with a matte tin plate finish, providing durability and resistance to corrosion.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Black Screw-Assembled - 7699-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Black Screw-Assembled
7699-3
Horizontal Screw Terminal w/Black Screw-Assembled 7699-3
Part Number: 7699-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32

Part Number: 7699-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7699-3
Terminals 7699-3
Terminals SCREW TERMINAL BLACK

Terminals SCREW TERMINAL BLACK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7699-3 7699-3
Product Name Horizontal Screw Terminal w/Black Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Entry Quick Fit Terminal, SMT - 3599 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details