Shenzhen Milvent Technology Co., Limited hs code connector hs code connector

Description
Quick Details Place of Origin: China (Mainland) Model Number: hs code connector Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability Supply Ability: 1000000 Piece/Pieces per day Packaging & Delivery Packaging Details:in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable) Port: Shenzhen More:Ourcompany specializes in various connector s in your exact specification. Ifyou do not find the exact items your needs, please do not be rush to go away. Sendyour specifications or item number or picture to us so we can give you our bestresolves. Detail Advantage: 1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years. 2.UL-marked products conform to REACH andROHS regulations. 3.Rich selection of connector, terminal, terminalblock, pin header,machined pin socket and more. 4.ISO 9001:2008-certified factory quippedwith automated assembly lines. 5.Up to 40 million units turned out eachmonth. 6.The BRAND can replace JST, Molex, YEONHO,Tyco, AMP, KET, JWT, JMT, Cvilux, GTK ect. 7.R&D team updates every month with 20new items. 8.Sample take up to 3 days, but can befinished with one day in urgent cases. 9.Custom orders welcome. 10.Sample take up to 3 days, but can be finished withone day in urgent cases.
Request a Quote
Description
Quick Details Place of Origin: China (Mainland) Model Number: hs code connector Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability Supply Ability: 1000000 Piece/Pieces per day Packaging & Delivery Packaging Details:in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable) Port: Shenzhen More:Ourcompany specializes in various connector s in your exact specification. Ifyou do not find the exact items your needs, please do not be rush to go away. Sendyour specifications or item number or picture to us so we can give you our bestresolves. Detail Advantage: 1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years. 2.UL-marked products conform to REACH andROHS regulations. 3.Rich selection of connector, terminal, terminalblock, pin header,machined pin socket and more. 4.ISO 9001:2008-certified factory quippedwith automated assembly lines. 5.Up to 40 million units turned out eachmonth. 6.The BRAND can replace JST, Molex, YEONHO,Tyco, AMP, KET, JWT, JMT, Cvilux, GTK ect. 7.R&D team updates every month with 20new items. 8.Sample take up to 3 days, but can befinished with one day in urgent cases. 9.Custom orders welcome. 10.Sample take up to 3 days, but can be finished withone day in urgent cases.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
hs code connector hs code connector
Quick Details Place of Origin: China (Mainland) Model Number: hs code connector Type: Wire to wire Application: Power Gender: Female Sample: Free certification: UL ROHS REACH Supply Ability Supply Ability: 1000000 Piece/Pieces per day Packaging & Delivery Packaging Details:in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable) Port: Shenzhen More:Ourcompany specializes in various connector s in your exact specification. Ifyou do not find the exact items your needs, please do not be rush to go away. Sendyour specifications or item number or picture to us so we can give you our bestresolves. Detail Advantage: 1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years. 2.UL-marked products conform to REACH andROHS regulations. 3.Rich selection of connector, terminal, terminalblock, pin header,machined pin socket and more. 4.ISO 9001:2008-certified factory quippedwith automated assembly lines. 5.Up to 40 million units turned out eachmonth. 6.The BRAND can replace JST, Molex, YEONHO,Tyco, AMP, KET, JWT, JMT, Cvilux, GTK ect. 7.R&D team updates every month with 20new items. 8.Sample take up to 3 days, but can befinished with one day in urgent cases. 9.Custom orders welcome. 10.Sample take up to 3 days, but can be finished withone day in urgent cases.

Quick Details

Place of Origin: China (Mainland)

Model Number: hs code connector

Type: Wire to wire

Application: Power

Gender: Female

Sample: Free

certification: UL ROHS REACH

Supply Ability

Supply Ability: 1000000 Piece/Pieces per day

Packaging & Delivery

Packaging Details:in plasticbag or in tray and Terminals in double paper board,then in cartons, 50CM * 40CM* 50CM.(negotiable)

Port: Shenzhen

More:Ourcompany specializes in various connector s in your exact specification. Ifyou do not find the exact items your needs, please do not be rush to go away. Sendyour specifications or item number or picture to us so we can give you our bestresolves.

Detail

Advantage:

1.Specializes in manufacturing connectormore than 16 year as well as export the relevant component more than 5 years.

2.UL-marked products conform to REACH andROHS regulations.

3.Rich selection of connector, terminal, terminalblock, pin header,machined pin socket and more.

4.ISO 9001:2008-certified factory quippedwith automated assembly lines.

5.Up to 40 million units turned out eachmonth.

6.The BRAND can replace JST, Molex, YEONHO,Tyco, AMP, KET, JWT, JMT, Cvilux, GTK ect.

7.R&D team updates every month with 20new items.

8.Sample take up to 3 days, but can befinished with one day in urgent cases.

9.Custom orders welcome.

10.Sample take up to 3 days, but can be finished withone day in urgent cases.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Wire Terminals
Product Number hs code connector
Product Name hs code connector
Terminal Type Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details