Penn Elcom Abs Speaker Port Tube 2 Diameter, 4 1/3 Length; Accessory Type Penn Elcom M1701

Description
ABS Speaker Port Tube - 2" Diameter, 4 1/3" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes
Description
ABS Speaker Port Tube - 2" Diameter, 4 1/3" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Abs Speaker Port Tube 2 Diameter, 4 1/3 Length; Accessory Type Penn Elcom - 61T0955 - Newark, An Avnet Company
Chicago, IL, United States
Abs Speaker Port Tube 2 Diameter, 4 1/3 Length; Accessory Type Penn Elcom
61T0955
Abs Speaker Port Tube 2 Diameter, 4 1/3 Length; Accessory Type Penn Elcom 61T0955
ABS Speaker Port Tube - 2" Diameter, 4 1/3" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes

ABS Speaker Port Tube - 2" Diameter, 4 1/3" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61T0955
Product Name Abs Speaker Port Tube 2 Diameter, 4 1/3 Length; Accessory Type Penn Elcom
Application ABS Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
Speakers - 2603-CS20-02P105-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1050 Hz
Weight 1.50 g (0.05 oz)
View Details