Biamp Systems, Ltd. Two-way, 4.25" Pendant Loudspeaker P30DT

Description
The P30DT two-way, 4.25" pendant loudspeaker brings exceptional dispersion to areas with open ceilings, while offering clear speech and musical purity. Available in black or white, the P30DT is suitable for a wide range of background and foreground audio applications. The Gripple cable fasteners, Euroblock connector, and 70V/100V tap switch can be hidden after installation by the innovatively designed end cap. The attractive aesthetics and ease-of-installation make this product an industry standard.
Datasheet
Description
The P30DT two-way, 4.25" pendant loudspeaker brings exceptional dispersion to areas with open ceilings, while offering clear speech and musical purity. Available in black or white, the P30DT is suitable for a wide range of background and foreground audio applications. The Gripple cable fasteners, Euroblock connector, and 70V/100V tap switch can be hidden after installation by the innovatively designed end cap. The attractive aesthetics and ease-of-installation make this product an industry standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way, 4.25
Beaverton, OR, United States
Two-way, 4.25" Pendant Loudspeaker
P30DT
Two-way, 4.25" Pendant Loudspeaker P30DT
The P30DT two-way, 4.25" pendant loudspeaker brings exceptional dispersion to areas with open ceilings, while offering clear speech and musical purity. Available in black or white, the P30DT is suitable for a wide range of background and foreground audio applications. The Gripple cable fasteners, Euroblock connector, and 70V/100V tap switch can be hidden after installation by the innovatively designed end cap. The attractive aesthetics and ease-of-installation make this product an industry standard.

The P30DT two-way, 4.25" pendant loudspeaker brings exceptional dispersion to areas with open ceilings, while offering clear speech and musical purity. Available in black or white, the P30DT is suitable for a wide range of background and foreground audio applications.

The Gripple cable fasteners, Euroblock connector, and 70V/100V tap switch can be hidden after installation by the innovatively designed end cap. The attractive aesthetics and ease-of-installation make this product an industry standard.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number P30DT
Product Name Two-way, 4.25" Pendant Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
5.25-inch Diameter Speaker - DS1339 - Biamp Systems, Ltd.
Specs
Size 5.25 inch (133 mm)
Application Loudspeaker; MusicAudio; Paging
View Details