X201-6OX -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X201-6OX
Suppliers
Medium-Heavy Caster
X201-6OX
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X201-6OX |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
400 lbs (181 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
26.46 lbs (12 kg)
Wheel Diameter
0.9843 inch (25 mm)
Wheel Width
0.5512 inch (14 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details