RS Components, Ltd. Castor Wheels 2430386

Description
Guitel Fixed Castor, 100x50mm PU, Ball b
Request a Quote
Description
Guitel Fixed Castor, 100x50mm PU, Ball b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430386
Castor Wheels 2430386
Guitel Fixed Castor, 100x50mm PU, Ball b

Guitel Fixed Castor, 100x50mm PU, Ball b

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430386
Product Name Castor Wheels
Maximum Load 882 lbs (400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1965009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2304853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.06 inch (27 mm)
View Details