A 7X17MJA1 is a metric guide wheel journal assembly with a journal diameter of 6.35 mm, an overall length of 36.58 mm, and a mounting plate offset of 1 mm. The wheel has a width of 4.76 mm and is designed for use with a #10-32 mounting plate thread and a 1/4-28 journal thread. The assembly includes stainless steel journal and washers, a zinc-plated steel wheel locknut with nylon insert, and a grade 8 zinc-plated steel mounting plate locknut with nylon insert. The mounting plate width is 9.53 mm, and the hex size for the mounting plate locknut is 7/16 inch.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Casters |
| Product Number | A 7X17MJA1 |
| Product Name | Guide Wheel Size 1 Journal Assembly with a mounting shank diameter of 4.76mm and Overall length of 36.58mm |
| Wheel Type | V-grooved |