Sugatsune America, Inc. PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK CABF-50/BLK

Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Datasheet
Datasheet Summary
Powered by GS/AI

CABF-50/BLK is a parts-separable caster with a built-in leveling glide, designed for stable mounting and easy installation without separate components. It features a polyamide body in black, a 304 stainless steel glide, and a yellow zinc chromate threaded bolt, with a load capacity of 60 kg (132 lbs). The caster body rotates freely when raised and locks via a fixing screw. Designed for recyclability, its components can be separated. It has a threaded stem with M12 threading, and dimensions of 67 mm height, 34 mm wheel width, and 69 mm plate length. Weight is 67 grams.

Datasheet Summary
Powered by GS/AI

CABF-50/BLK is a parts-separable caster with a built-in leveling glide, designed for stable mounting and easy installation without separate components. It features a polyamide body in black, a 304 stainless steel glide, and a yellow zinc chromate threaded bolt, with a load capacity of 60 kg (132 lbs). The caster body rotates freely when raised and locks via a fixing screw. Designed for recyclability, its components can be separated. It has a threaded stem with M12 threading, and dimensions of 67 mm height, 34 mm wheel width, and 69 mm plate length. Weight is 67 grams.

Suppliers

Company
Product
Description
Supplier Links
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK - CABF-50/BLK - Sugatsune America, Inc.
Carson, CA, United States
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK
CABF-50/BLK
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK CABF-50/BLK
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose

  • Special order item
  • Built-in leveling glide allows easy installation rather than installing two separate parts
  • Glides provide better stability than regular caster with stopper
  • Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position
  • Parts can be easily separated for recycling purpose
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number CABF-50/BLK
Product Name PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
CASTER - GX-60-P - GX-60-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS - MX-125PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
CASTER WITH BRAKE - FP-45-NS - FP-45-NS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details