H760-3OX -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H760-3OX
Suppliers
General Duty Caster
H760-3OX
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H760-3OX |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Maximum Load
|
125 lbs (56.69 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Polyamide
Features
Brake
Maximum Load
551 lbs (250 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details