RS Components, Ltd. Castor Wheels 2270138

Description
LAG 15508G Castor
Request a Quote
Description
LAG 15508G Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270138
Castor Wheels 2270138
LAG 15508G Castor

LAG 15508G Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270138
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 1718308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
Castor Wheels - 2536012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details