Sugatsune America, Inc. PARTS SEPARABLE CASTER (W/GLIDE) - CABS-75/WHT CABS-75/WHT

Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Datasheet
Datasheet Summary
Powered by GS/AI

CABS-75/WHT is a parts-separable caster with built-in leveling glide, designed for easy installation and recycling. It features a polyamide white body, 304 stainless steel glide, and passivated threaded bolt. The caster has a load capacity of 120 kg (264 lbs), an M16 threaded stem, and dimensions including H=95 mm, h1=24 mm, E=35 mm, F=42 mm, A=50 mm, B=84 mm, L=84 mm, and L2=84 mm. The caster body rotates freely when raised and locks in place when the fixing screw is tightened.

Datasheet Summary
Powered by GS/AI

CABS-75/WHT is a parts-separable caster with built-in leveling glide, designed for easy installation and recycling. It features a polyamide white body, 304 stainless steel glide, and passivated threaded bolt. The caster has a load capacity of 120 kg (264 lbs), an M16 threaded stem, and dimensions including H=95 mm, h1=24 mm, E=35 mm, F=42 mm, A=50 mm, B=84 mm, L=84 mm, and L2=84 mm. The caster body rotates freely when raised and locks in place when the fixing screw is tightened.

Suppliers

Company
Product
Description
Supplier Links
PARTS SEPARABLE CASTER (W/GLIDE) - CABS-75/WHT - CABS-75/WHT - Sugatsune America, Inc.
Carson, CA, United States
PARTS SEPARABLE CASTER (W/GLIDE) - CABS-75/WHT
CABS-75/WHT
PARTS SEPARABLE CASTER (W/GLIDE) - CABS-75/WHT CABS-75/WHT
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose

  • Special order item
  • Built-in leveling glide allows easy installation rather than installing two separate parts
  • Glides provide better stability than regular caster with stopper
  • Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position
  • Parts can be easily separated for recycling purpose
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number CABS-75/WHT
Product Name PARTS SEPARABLE CASTER (W/GLIDE) - CABS-75/WHT
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V - JS310-75V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-60V - JS300-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
CASTER PLATE TYPE WITH STOPPER - GX-75-PS - GX-75-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details