H300-6USG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H300-6USG
Suppliers
V Grooved Wheel Caster
H300-6USG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H300-6USG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
2000 lbs (907 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Features
Threaded Stem
Wheel Width
7.88 inch (200 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
276 lbs (125 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details