The A 7X17MJA4 is a metric guide wheel journal assembly with a 11.1 mm journal diameter, 77.22 mm overall length, and a 15 mm mounting plate width. It includes a stainless steel journal, stainless steel washers, a steel zinc-plated nylon-insert wheel locknut, and a steel zinc-plated nylon-insert mounting plate locknut rated at Grade 8. The assembly uses a 1/2-20 thread for the mounting plate and a 1/2-20 thread for the wheel locknut. The mounting plate hex size is 7/8 inch, and the wheel width is 19.05 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Casters |
| Product Number | A 7X17MJA4 |
| Product Name | Guide Wheel Size 4 Journal Assembly with a mounting shank diameter of 15mm and Overall length of 77.22mm |
| Wheel Type | V-grooved |