Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L JS315-150L

Description
L-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
L-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

JS315-150L is a heavy-duty L-shaped stainless steel bearing roller with a sealed bearing suitable for outdoor environments. The bracket includes holes for fasteners and can be welded. It has a load capacity of 2200 kg (4840 lbs) per two rollers, with dimensions of 150 mm (5-29/32") in diameter, 130 mm (5-1/8") in bore, 43 mm (1-11/16") in width, and a bracket length of 250 mm (9-27/32"). The mounting holes are spaced 165 mm (6-1/2") apart, and the weight is 6.8 kg.

Datasheet Summary
Powered by GS/AI

JS315-150L is a heavy-duty L-shaped stainless steel bearing roller with a sealed bearing suitable for outdoor environments. The bracket includes holes for fasteners and can be welded. It has a load capacity of 2200 kg (4840 lbs) per two rollers, with dimensions of 150 mm (5-29/32") in diameter, 130 mm (5-1/8") in bore, 43 mm (1-11/16") in width, and a bracket length of 250 mm (9-27/32"). The mounting holes are spaced 165 mm (6-1/2") apart, and the weight is 6.8 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L - JS315-150L - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L
JS315-150L
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L JS315-150L
L-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • L-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS315-150L
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-150L
Wheel Type L-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-50/WHT - CAPS-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-60H - JS365-60H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
CASTER, PLATE - FP-55-P - FP-55-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-50GNB - HG-50GNB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 359 lbs (163 kg)
View Details