RS Components, Ltd. Castor Wheels 1965166

Description
Low friction swivel castor,100mm 110kg
Request a Quote
Description
Low friction swivel castor,100mm 110kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1965166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1965166
Castor Wheels 1965166
Low friction swivel castor,100mm 110kg

Low friction swivel castor,100mm 110kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1965166
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 287 lbs (130 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 2304846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2535930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 149241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details