H050-4BN-SK -- SUPER LOCK BRAKE CASTER
Payson Casters, Inc.
Super Lock Brake Caster
H050-4BN-SK
Suppliers
Super Lock Brake Caster
H050-4BN-SK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H050-4BN-SK |
|
Product Name
|
Super Lock Brake Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Rubber/Plastic
|
|
Features
|
Brake
|
|
Maximum Load
|
150 lbs (68.03 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details