The A 7X17MJF1 is a metric guide wheel journal assembly with a 6.35 mm journal diameter, a 4.76 mm mounting plate offset, and an overall length of 36.58 mm. It includes a stainless steel journal, stainless steel washers, a steel zinc-plated nylon-insert wheel locknut grade 2, and a steel zinc-plated nylon-insert mounting plate locknut grade 8. The assembly uses a #10-32 threaded mounting plate and a 1/4-28 wheel thread. The mounting plate width is 9.53 mm, the hex size is 7/16 inch, and the wheel width is 6.35 mm. Mounting hardware includes a washer and locknut as specified for the size.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Casters |
| Product Number | A 7X17MJF1 |
| Product Name | Guide Wheel Size 1 Journal Assembly with a mounting shank diameter of 4.76mm and Overall length of 36.58mm |
| Wheel Type | V-grooved |