RS Components, Ltd. Castor Wheels 3062641

Description
100 DIA LOW DUTY SW&BRAKE
Request a Quote
Description
100 DIA LOW DUTY SW&BRAKE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3062641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3062641
Castor Wheels 3062641
100 DIA LOW DUTY SW&BRAKE

100 DIA LOW DUTY SW&BRAKE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3062641
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2962865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1830092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details
Castor Wheels - 283594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details
Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details