"Cable Support, J-Hook Black Rod Mount, Clip On 0.750"" (19.05mm)"
CABLE CLAMP, PA66, 47.79MM X 29.52MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:47.79mm RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-10493-ND | 72K8723 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Pa66, 47.79Mm X 29.52Mm; Cable Clamp / Clip Type Panduit |