The 731-00/00 is a retainer clip kit designed for securing power cord and plug assemblies. It includes a brass, nickel-plated 6 BA hex nut and a stainless steel wire clip, with the screw measuring 6.35 mm across flats and 24.8 mm in length. The assembly is RoHS compliant and features a total length of 35.56 mm based on referenced dimensions. The components are manufactured to a tolerance of ±0.5 mm unless otherwise specified.
731-00/00 Safety Retainer Clip
For use with a C13 plug and a screw mount C14 power inlet or C14 plug and a screw mount C13 power outlet. Screws are 6BA, 24.8mm long and 6.35mm wide. Length of clip is 35.56mm.
PPC Division
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 731-00/00 |
| Product Name | Safety Retainer Clip for Power cords & Plug Assemblies |
| Type | simple |