Keystone Electronics Corp. Insulated Half Cable Clamp 8173

Description
Part Number: 8173 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8173 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8173 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plating and features a black vinyl cushion. The clamp accommodates a cable diameter of 1.000 inch (25.4 mm), has a center-to-center distance of 1.062 inches (27.0 mm), and is 0.060 inch (1.52 mm) thick with a width of 0.750 inch (19.1 mm).

Datasheet Summary
Powered by GS/AI

The 8173 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It is made of steel with a zinc plating and features a black vinyl cushion. The clamp accommodates a cable diameter of 1.000 inch (25.4 mm), has a center-to-center distance of 1.062 inches (27.0 mm), and is 0.060 inch (1.52 mm) thick with a width of 0.750 inch (19.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8173
Insulated Half Cable Clamp 8173
Part Number: 8173 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8173

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: 1.000 (25.4)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8173-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8173-ND
Cable Supports and Fasteners 36-8173-ND
"Cable Clamp, U-Type Black, Silver Fastener 1.000"" (25.40mm)"

"Cable Clamp, U-Type Black, Silver Fastener 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8173 36-8173-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers