"Cable Clip, Wire Saddle Black Arrowhead, Winged 0.236"" ~ 0.472"" (6.00mm ~ 12.00mm)"
CABLE CLAMP, NYLON 6.6, 12MM, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:10mm; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14550-ND | 61AC7664 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, 12Mm, Black; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |