Keystone Electronics Corp. Half Cable Clamp 8146

Description
Part Number: 8146 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8146 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8146 is a steel half cable clamp with a zinc plate finish, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a center-to-center distance of 0.625 in (15.9 mm), a hole diameter for a 0.500 in (12.7 mm) cable, a thickness of 0.032 in (0.81 mm), and a width of 0.500 in (12.7 mm). The clamp is RoHS compliant and manufactured from steel with a zinc plate finish.

Datasheet Summary
Powered by GS/AI

The 8146 is a steel half cable clamp with a zinc plate finish, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a center-to-center distance of 0.625 in (15.9 mm), a hole diameter for a 0.500 in (12.7 mm) cable, a thickness of 0.032 in (0.81 mm), and a width of 0.500 in (12.7 mm). The clamp is RoHS compliant and manufactured from steel with a zinc plate finish.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8146 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8146
Half Cable Clamp 8146
Part Number: 8146 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8146

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .500 (12.7)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8146-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8146-ND
Cable Supports and Fasteners 36-8146-ND
"Cable Clamp, U-Type Silver Fastener 0.500"" (12.70mm)"

"Cable Clamp, U-Type Silver Fastener 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8146 36-8146-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers