"Cable Clamp, P-Type Black Fastener 0.750"" (19.05mm)"
P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14257-ND | 96K7852 |
| Product Name | Cable Supports and Fasteners | P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit |