Keystone Electronics Corp. Insulated Cable Clamp 8121

Description
Part Number: 8121 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8121 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8121
Insulated Cable Clamp 8121
Part Number: 8121 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8121

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .187 (4.7)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8121-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8121-ND
Cable Supports and Fasteners 36-8121-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.187"" (4.75mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.187"" (4.75mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8121 36-8121-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers