Panasonic RF Switches ARD10012C

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD10012C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD10012C
RF Switches ARD10012C
RF Switch IC General Purpose SPDT 18 GHz 50Ohm

RF Switch IC General Purpose SPDT 18 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD10012C
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details