kTB Solutions RF Coaxial Switches NMS10S

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS10S is a coaxial switch designed for DC to 26.5 GHz applications such as wireless, transmitter, laboratory test, and radar systems. It features SP9T to SP10T configurations with 50 Ω impedance, insertion loss ranging from 0.3 dB to 0.7 dB, isolation of at least 50 dB, and VSWR up to 1.7. The switch operates with a 15 ms maximum switching time and has an operating life of 2 million cycles. Available in normally open configurations with control voltages of 12, 24, or 28 V, it uses SMA female RF connectors and a D-Sub interface. The mechanical dimensions are 45.5 × 45.5 × 46.5 mm, mounted via four 4.1 mm through-holes. Operating temperature ranges from -25°C to +65°C, with an extended option from -45°C to +85°C. Standard switching sequence is break-before-make, with vibration resistance of 20-2000 Hz at 10 GRMS and mechanical shock tolerance of 30 G for 11 ms.

Datasheet Summary
Powered by GS/AI

The NMS10S is a coaxial switch designed for DC to 26.5 GHz applications such as wireless, transmitter, laboratory test, and radar systems. It features SP9T to SP10T configurations with 50 Ω impedance, insertion loss ranging from 0.3 dB to 0.7 dB, isolation of at least 50 dB, and VSWR up to 1.7. The switch operates with a 15 ms maximum switching time and has an operating life of 2 million cycles. Available in normally open configurations with control voltages of 12, 24, or 28 V, it uses SMA female RF connectors and a D-Sub interface. The mechanical dimensions are 45.5 × 45.5 × 46.5 mm, mounted via four 4.1 mm through-holes. Operating temperature ranges from -25°C to +65°C, with an extended option from -45°C to +85°C. Standard switching sequence is break-before-make, with vibration resistance of 20-2000 Hz at 10 GRMS and mechanical shock tolerance of 30 G for 11 ms.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS10S - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS10S
RF Coaxial Switches NMS10S
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS10S
Product Name RF Coaxial Switches
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Waveguide Switches - NWSD-62 - kTB Solutions
Specs
Frequency Range 12400 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMSD22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details