Infineon Technologies AG RF - Antenna tuners - BGSA403ML10 BGSA403ML10

Description
Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs Four throws low resistance antenna tuning switch The BGSA403ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz. The BGSA403ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature. Summary of Features Low RON resistance of 0.98 Ω at each port in ON state Low COFF capacitance of 205 fF at each port in OFF state High RF operating peak voltage handling of typical 50 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 USID addresses enabled by external condition at USID_SEL pin Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote
Description
Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs Four throws low resistance antenna tuning switch The BGSA403ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz. The BGSA403ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature. Summary of Features Low RON resistance of 0.98 Ω at each port in ON state Low COFF capacitance of 205 fF at each port in OFF state High RF operating peak voltage handling of typical 50 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 USID addresses enabled by external condition at USID_SEL pin Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGSA403ML10 is a 4xSPST RF antenna tuning switch optimized for low on-resistance and low off-capacitance, enabling operation up to 7.125 GHz. It features a 0.98 Ω on-resistance and 205 fF off-capacitance at each port, with a peak RF voltage handling of 55 V in the off state. The device includes an integrated MIPI RFFE 2.1 compliant control interface, 22 µA static current consumption, and four configurable USID addresses via the USID_SEL pin. It is packaged in a TSLP-10-3 case measuring 1.1 mm x 1.5 mm, compliant with MSL1 and 260⁰C reflow per JEDEC J-STD-020, and qualified for industrial applications per JEDEC JESD47/20/22.

Datasheet Summary
Powered by GS/AI

The BGSA403ML10 is a 4xSPST RF antenna tuning switch optimized for low on-resistance and low off-capacitance, enabling operation up to 7.125 GHz. It features a 0.98 Ω on-resistance and 205 fF off-capacitance at each port, with a peak RF voltage handling of 55 V in the off state. The device includes an integrated MIPI RFFE 2.1 compliant control interface, 22 µA static current consumption, and four configurable USID addresses via the USID_SEL pin. It is packaged in a TSLP-10-3 case measuring 1.1 mm x 1.5 mm, compliant with MSL1 and 260⁰C reflow per JEDEC J-STD-020, and qualified for industrial applications per JEDEC JESD47/20/22.

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA403ML10 - BGSA403ML10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA403ML10
BGSA403ML10
RF - Antenna tuners - BGSA403ML10 BGSA403ML10
Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs Four throws low resistance antenna tuning switch The BGSA403ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz. The BGSA403ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature. Summary of Features Low RON resistance of 0.98 Ω at each port in ON state Low COFF capacitance of 205 fF at each port in OFF state High RF operating peak voltage handling of typical 50 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 USID addresses enabled by external condition at USID_SEL pin Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters

Applications

  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs

Four throws low resistance antenna tuning switch

The BGSA403ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz.

The BGSA403ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature.


Summary of Features

  • Low RON resistance of 0.98 Ω at each port in ON state
  • Low COFF capacitance of 205 fF at each port in OFF state
  • High RF operating peak voltage handling of typical 50 V in OFF state
  • MIPI RFFE 2.1 control interface
  • Extremely low current consumption of 22 µA
  • 4 USID addresses enabled by external condition at USID_SEL pin
  • Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020)

Potential Applications

  • Impedance, Antenna and Inductance Tuning
  • Tunable Filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA403ML10
Product Name RF - Antenna tuners - BGSA403ML10
Control Interface MIPI 2.1
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA400ML10 - BGSA400ML10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type 4xSPST
View Details
RF Switches - 448-BGSX24MU16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 16-UFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
RF - Antenna cross switches - BGSX24MU16 - BGSX24MU16 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 5000 MHz
Type DP4T
View Details
RF - Antenna tuners - BGSA11GN10 - BGSA11GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type 2xSPST
View Details