Marki Microwave LLC 9-100 GHz MMIC GaAs PIN SPDT Switch MSW2-00004CH

Description
The MSW2-00004CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 9 GHz to 100 GHz with average insertion loss and isolation of 1.5 dB (9-60GHz) and 50 dB respectively. The MSW2-00004CH requires positive and negative 5V supply inputs to control switch states. This switch has a 50-Ohm characteristic impedance. The MSW2-00004CH is available as a wire-bondable die.
Request a Quote Datasheet
Description
The MSW2-00004CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 9 GHz to 100 GHz with average insertion loss and isolation of 1.5 dB (9-60GHz) and 50 dB respectively. The MSW2-00004CH requires positive and negative 5V supply inputs to control switch states. This switch has a 50-Ohm characteristic impedance. The MSW2-00004CH is available as a wire-bondable die.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Morgan Hill, CA, United States
9-100 GHz MMIC GaAs PIN SPDT Switch
MSW2-00004CH
9-100 GHz MMIC GaAs PIN SPDT Switch MSW2-00004CH
The MSW2-00004CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 9 GHz to 100 GHz with average insertion loss and isolation of 1.5 dB (9-60GHz) and 50 dB respectively. The MSW2-00004CH requires positive and negative 5V supply inputs to control switch states. This switch has a 50-Ohm characteristic impedance. The MSW2-00004CH is available as a wire-bondable die.

The MSW2-00004CH is a reflective, single-pole double throw (SPDT) switch. The switch operates from 9 GHz to 100 GHz with average insertion loss and isolation of 1.5 dB (9-60GHz) and 50 dB respectively. The MSW2-00004CH requires positive and negative 5V supply inputs to control switch states. This switch has a 50-Ohm characteristic impedance. The MSW2-00004CH is available as a wire-bondable die.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Switches
Product Number MSW2-00004CH
Product Name 9-100 GHz MMIC GaAs PIN SPDT Switch
Frequency Range 9000 to 100000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details