Crane Aerospace & Electronics Switches and Switch Matrices ISLT-51000

Description
Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 2 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 2 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISLT-51000 is a miniature hermetic SPDT switch designed for microwave applications operating from 5 to 1000 GHz. It has a maximum insertion loss of 2.0 dB, minimum isolation of 45 dB above 500 MHz, and a maximum VSWR of 1.3:1. Phase matching between output ports is within 1.0° max, with unit-to-unit variation of 1.5° max. Rise and fall times are 2 ns and 5 ns respectively, with control-to-RF transition times of 18 ns and 50 ns. The device operates from +5 VDC at a maximum of 10 mA and handles up to +26 dBm input power. The package is not specified in dimensions, but the construction is described as hermetic.

Datasheet Summary
Powered by GS/AI

The ISLT-51000 is a miniature hermetic SPDT switch designed for microwave applications operating from 5 to 1000 GHz. It has a maximum insertion loss of 2.0 dB, minimum isolation of 45 dB above 500 MHz, and a maximum VSWR of 1.3:1. Phase matching between output ports is within 1.0° max, with unit-to-unit variation of 1.5° max. Rise and fall times are 2 ns and 5 ns respectively, with control-to-RF transition times of 18 ns and 50 ns. The device operates from +5 VDC at a maximum of 10 mA and handles up to +26 dBm input power. The package is not specified in dimensions, but the construction is described as hermetic.

Suppliers

Company
Product
Description
Supplier Links
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Switches and Switch Matrices
ISLT-51000
Switches and Switch Matrices ISLT-51000
Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 Insertion Loss (dB) Max | 2 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 1,000
  • Insertion Loss (dB) Max | 2
  • Isolation (dB) Min | 45
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Switches
Product Number ISLT-51000
Product Name Switches and Switch Matrices
Frequency Range 5 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details