onsemi Isolators - Digital Isolators NCID9400R2

Description
HIGH SPEED QUAD CHANNEL DIGITAL
Description
HIGH SPEED QUAD CHANNEL DIGITAL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
NCID9400R2
Isolators - Digital Isolators NCID9400R2
HIGH SPEED QUAD CHANNEL DIGITAL

HIGH SPEED QUAD CHANNEL DIGITAL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number NCID9400R2
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 12000 MHz
Isolation 18 dB
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details