UIY Inc. High Power Isolator Drop in 200 to 1875MHz UIYDI3538A

Description
200 to 1875MHz – Drop in Isolator
Request a Quote
Description
200 to 1875MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 200 to 1875 MHz with insertion loss from 0.2 to 0.65 dB, isolation from 15 to 30 dB, VSWR up to 1.45, and power handling of 300 W forward and 30 W reverse, mounted with TAB connector and operating over temperature ranges from -40 to +85 °C depending on model.

Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 200 to 1875 MHz with insertion loss from 0.2 to 0.65 dB, isolation from 15 to 30 dB, VSWR up to 1.45, and power handling of 300 W forward and 30 W reverse, mounted with TAB connector and operating over temperature ranges from -40 to +85 °C depending on model.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 200 to 1875MHz - UIYDI3538A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 200 to 1875MHz
UIYDI3538A
High Power Isolator Drop in 200 to 1875MHz UIYDI3538A
200 to 1875MHz – Drop in Isolator

200 to 1875MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI3538A
Product Name High Power Isolator Drop in 200 to 1875MHz
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 200 to 1875 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
4 Port Dual Junction Drop in Circulator 4 to 8GHz - UIYBDC4222A4P - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details