kTB Solutions Drop-In Circulators NDC1319C

Description
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NDC1319C is a drop-in circulator designed for high-power applications in the 6 to 12 GHz range, featuring high isolation, low insertion loss, and low VSWR. It is housed in a 13 × 19 × 12.7 mm package with three M2 mounting holes, 5 mm deep. The device supports 50 W average power, provides at least 18 dB isolation, and has a maximum insertion loss of 0.50 dB and VSWR of 1.30, operating from 0 to +60°C.

Datasheet Summary
Powered by GS/AI

The NDC1319C is a drop-in circulator designed for high-power applications in the 6 to 12 GHz range, featuring high isolation, low insertion loss, and low VSWR. It is housed in a 13 × 19 × 12.7 mm package with three M2 mounting holes, 5 mm deep. The device supports 50 W average power, provides at least 18 dB isolation, and has a maximum insertion loss of 0.50 dB and VSWR of 1.30, operating from 0 to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Drop-In Circulators - NDC1319C - kTB Solutions
San Jose, CA, United States
Drop-In Circulators
NDC1319C
Drop-In Circulators NDC1319C
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.

kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Isolators and RF Circulators
Product Number NDC1319C
Product Name Drop-In Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details