onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP5N40 MTP5N40

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1228312-MTP5N40 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1228312-MTP5N40 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP5N40 - 1228312-MTP5N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP5N40
1228312-MTP5N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP5N40 1228312-MTP5N40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1228312-MTP5N40 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1228312-MTP5N40
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
N-Channel 5.5A 350 V 400V MOSFET Transistor
285-MTP5N40
N-Channel 5.5A 350 V 400V MOSFET Transistor 285-MTP5N40
N-Channel Power MOSFETs, 5.5A, 350 V/400V Product overview: MTP5N40 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 350 V, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5A, 350 V, 400V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTP5N40 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFETs, 5.5A, 350 V/400V Product overview: MTP5N40 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.5A, 350 V, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.5A, 350 V, 400V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MTP5N40 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1228312-MTP5N40 285-MTP5N40
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP5N40 N-Channel 5.5A 350 V 400V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

100V 5.3A 18A MOSFET Transistor - 278-BSZ440N10NS3GATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: FML19N50G - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details