Infineon Technologies AG 30V 12A 44A MOSFET Transistor BSC889N03MSGATMA1

Description
MOSFET N-CH 30V 12A 44A TDSON Product overview: BSC889N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC889N03MSGATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A 44A TDSON Product overview: BSC889N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC889N03MSGATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A 44A MOSFET Transistor
278-BSC889N03MSGATMA1
30V 12A 44A MOSFET Transistor 278-BSC889N03MSGATMA1
MOSFET N-CH 30V 12A 44A TDSON Product overview: BSC889N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC889N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 44A TDSON Product overview: BSC889N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC889N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC889N03MSGATMA1 - 101876-BSC889N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC889N03MSGATMA1
101876-BSC889N03MSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC889N03MSGATMA1 101876-BSC889N03MSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 101876-BSC889N03MSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) 44A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1500pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.1 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101876-BSC889N03MSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta) 44A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1500pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.1 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - BSC889N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC889N03MSGATMA1TR-ND
Single FETs, MOSFETs BSC889N03MSGATMA1TR-ND
N-Channel 30V 12A (Ta) 44A (Tc) 2.5W (Ta), 28W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 30V 12A (Ta) 44A (Tc) 2.5W (Ta), 28W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
 - BSC889N03MSGATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 12A, 30V, 0.0091ohm, N-Channel, MOSFET

Power Field-Effect Transistor, 12A, 30V, 0.0091ohm, N-Channel, MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC889N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC889N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC889N03MSGATMA1
MOSFET N-CH 30V 12A 44A TDSON

MOSFET N-CH 30V 12A 44A TDSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-BSC889N03MSGATMA1 101876-BSC889N03MSGATMA1 BSC889N03MSGATMA1TR-ND BSC889N03MSGATMA1 BSC889N03MSGATMA1
Product Name 30V 12A 44A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC889N03MSGATMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 28000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; PG-TDSON-8 8-PowerTDFN DFN8 8-PowerTDFN
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data