Texas Instruments CSD17307Q5A 30V N Channel NexFET? Power MOSFET CSD17307Q5A

Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-channel NexFET™ power MOSFET in an 8-pin SON 5-mm × 6-mm plastic package, optimized for 5V gate drive applications, with a drain-to-source on-resistance of 9.7 mΩ at VGS=4.5V and a total gate charge of 4 nC, rated for continuous drain current of 14 A, and avalanche energy of 54 mJ, with operating junction and storage temperature range from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

30V N-channel NexFET™ power MOSFET in an 8-pin SON 5-mm × 6-mm plastic package, optimized for 5V gate drive applications, with a drain-to-source on-resistance of 9.7 mΩ at VGS=4.5V and a total gate charge of 4 nC, rated for continuous drain current of 14 A, and avalanche energy of 54 mJ, with operating junction and storage temperature range from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Dallas, TX, United States
CSD17307Q5A 30V N Channel NexFET? Power MOSFET
CSD17307Q5A
CSD17307Q5A 30V N Channel NexFET? Power MOSFET CSD17307Q5A
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17307Q5A - 013363-CSD17307Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17307Q5A
013363-CSD17307Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17307Q5A 013363-CSD17307Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013363-CSD17307Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 73A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 5.2nC @ 4.5V Max Input Capacitance: 700pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 11A, 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013363-CSD17307Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 73A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 5.2nC @ 4.5V
Max Input Capacitance: 700pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 11A, 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8274833 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274833
MOSFETs 8274833
MOSFET N-Channel 30V 14A NexFET SON8EP

MOSFET N-Channel 30V 14A NexFET SON8EP

Supplier's Site
MOSFETs - 8274833P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274833P
MOSFETs 8274833P
MOSFET N-Channel 30V 14A NexFET SON8EP

MOSFET N-Channel 30V 14A NexFET SON8EP

Supplier's Site
MOSFETs - 1628540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1628540
MOSFETs 1628540
MOSFET N-Channel 30V 14A NexFET SON8EP

MOSFET N-Channel 30V 14A NexFET SON8EP

Supplier's Site
 - CSD17307Q5A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 73A I(D), 30V, 0.0173ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 73A I(D), 30V, 0.0173ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-25857-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25857-1-ND
Single FETs, MOSFETs 296-25857-1-ND
N-Channel 30V 14A (Ta), 73A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 14A (Ta), 73A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25857-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25857-6-ND
Single FETs, MOSFETs 296-25857-6-ND
N-Channel 30V 14A (Ta), 73A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 14A (Ta), 73A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25857-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25857-2-ND
Single FETs, MOSFETs 296-25857-2-ND
N-Channel 30V 14A (Ta), 73A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 14A (Ta), 73A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 73A MOSFET Transistor
278-CSD17307Q5A
30V 73A MOSFET Transistor 278-CSD17307Q5A
30V N-CH MOSFET, 73A, 9.7mR, SON, NexFET Product overview: CSD17307Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17307Q5A can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 73A, 9.7mR, SON, NexFET Product overview: CSD17307Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17307Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17307Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD17307Q5A
30V 14A 10.5mΩ@8V,11A 3W 1.8V@250uA N Channel DFN-8(4.9x5.8) MOSFETs ROHS

30V 14A 10.5mΩ@8V,11A 3W 1.8V@250uA N Channel DFN-8(4.9x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17307Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17307Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17307Q5A
MOSFET N-CH 30V 14A/73A 8VSON

MOSFET N-CH 30V 14A/73A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17307Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17307Q5A
Single FETs, MOSFETs CSD17307Q5A
MOSFET N-CH 30V 14A/73A 8VSON

MOSFET N-CH 30V 14A/73A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17307Q5A 013363-CSD17307Q5A 8274833 8274833P CSD17307Q5A 296-25857-1-ND 278-CSD17307Q5A CSD17307Q5A CSD17307Q5A CSD17307Q5A CSD17307Q5A
Product Name CSD17307Q5A 30V N Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17307Q5A MOSFETs MOSFETs Single FETs, MOSFETs 30V 73A MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0121 ohms 0.0173 ohms 0.0105 ohms
IDSS 92000 milliamps 14000 milliamps
QG 4 nC
Unlock Full Specs
to access all available technical data