Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2480-AZ 2SK2480-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906444-2SK2480-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906444-2SK2480-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK2480 is an N-channel power MOSFET designed for high-voltage switching applications, housed in an isolated TO-220 package measuring 10.0 mm × 4.5 mm with a lead pitch of 2.54 mm. It has a drain-to-source voltage rating of 900 V, a continuous drain current of 3.0 A, and a power dissipation of 35 W at 25 °C case temperature. The device features a maximum on-resistance of 4.0 Ω at VGS = 10 V and ID = 2.0 A, an input capacitance of 900 pF, and a single avalanche energy capability of 37.1 mJ. It operates within a channel temperature range up to 150 °C and a storage temperature range of -55 °C to +150 °C. The part meets the 'Standard' quality grade for industrial use and complies with RoHS directives.

Datasheet Summary
Powered by GS/AI

The 2SK2480 is an N-channel power MOSFET designed for high-voltage switching applications, housed in an isolated TO-220 package measuring 10.0 mm × 4.5 mm with a lead pitch of 2.54 mm. It has a drain-to-source voltage rating of 900 V, a continuous drain current of 3.0 A, and a power dissipation of 35 W at 25 °C case temperature. The device features a maximum on-resistance of 4.0 Ω at VGS = 10 V and ID = 2.0 A, an input capacitance of 900 pF, and a single avalanche energy capability of 37.1 mJ. It operates within a channel temperature range up to 150 °C and a storage temperature range of -55 °C to +150 °C. The part meets the 'Standard' quality grade for industrial use and complies with RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2480-AZ - 906444-2SK2480-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2480-AZ
906444-2SK2480-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2480-AZ 906444-2SK2480-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 906444-2SK2480-AZ Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 906444-2SK2480-AZ
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 906444-2SK2480-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2480-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS806N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0570 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3600-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0620 ohms
IDSS 29000 milliamps
View Details
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers