Monostable Multivibrator 22ns 16-TSSOP
Monostable Multivibrator 22 ns 16-TSSOP
IC MULTIVIBRATOR 22NS 16TSSOP
IC MULTIVIBRATOR 22NS 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MM74HC123AMTC-ND | MM74HC123AMTC | MM74HC123AMTC | MM74HC123AMTC |
| Product Name | Multivibrators | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Features | Schmitt Trigger | |||
| Package Type | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |