Rochester Electronics Multivibrators 26S02PC

Description
Monostable Multivibrator
Datasheet
Description
Monostable Multivibrator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 26S02PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
26S02PC
Multivibrators 26S02PC
Monostable Multivibrator

Monostable Multivibrator

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
26S02PC
Integrated Circuits (ICs) - Logic - Multivibrators 26S02PC
DUAL MONOSTABLE RETRIGG, RESET

DUAL MONOSTABLE RETRIGG, RESET

Supplier's Site
Logic - Multivibrators - 26S02PC - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
26S02PC
Logic - Multivibrators 26S02PC
DUAL MONOSTABLE RETRIGG, RESET

DUAL MONOSTABLE RETRIGG, RESET

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 26S02PC 26S02PC 26S02PC
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC221AMTCX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AN - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
Multivibrators - 74LV123DB,112-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details