Lansdale Semiconductor, Inc. Retriggerable Monostable Multivibrator 54122/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Retriggerable Monostable Multivibrator
54122/C,A
Retriggerable Monostable Multivibrator 54122/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Monostable Multivibrators
Product Number 54122/C,A
Product Name Retriggerable Monostable Multivibrator
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - 5962-9055701EA - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
2 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHC123APW,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
8 suppliers
 - 54121/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details