Texas Instruments Multivibrators SN74LVC1G123DCUR-S

Description
Monostable Multivibrator 8.7 ns 8-VSSOP
Description
Monostable Multivibrator 8.7 ns 8-VSSOP

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - SN74LVC1G123DCUR-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LVC1G123DCUR-S
Multivibrators SN74LVC1G123DCUR-S
Monostable Multivibrator 8.7 ns 8-VSSOP

Monostable Multivibrator 8.7 ns 8-VSSOP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number SN74LVC1G123DCUR-S
Product Name Multivibrators
Supply Voltage 1.65 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-74AHCT123ABQ-Q100XTR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Logic - Multivibrators - CD74HCT423E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details