Nexperia B.V. Integrated Circuits (ICs) - Logic - Multivibrators HEC4528BT,112

Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HEC4528BT,112 - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HEC4528BT,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
HEC4528BT,112
Integrated Circuits (ICs) - Logic - Multivibrators HEC4528BT,112
HEF4528B - DUAL MONOSTABLE MULTI

HEF4528B - DUAL MONOSTABLE MULTI

Supplier's Site
Multivibrators - HEC4528BT,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HEC4528BT,112
Multivibrators HEC4528BT,112
Monostable Multivibrator 40 ns 16-SO

Monostable Multivibrator 40 ns 16-SO

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number HEC4528BT,112 HEC4528BT,112 HEC4528BT,112
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type Other; SO16 Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HCT123EX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - 74LVC1G123DP-Q10AH - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423MTE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
4 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details