Manufacturer: ON Semiconductor
Win Source Part Number: 1217580-MC14044BD
Packaging: Tube
Mounting Style: SMD
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 4
Delay Time - Propagation: 60ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 4044
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
IC LATCH R-S QUAD P/N 16-SOIC
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1217580-MC14044BD | MC14044BD-ND | MC14044BD | MC14044BD | MC14044BD |
| Product Name | Logic - Logic - Latches - MC14044BD | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Low-level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA | ||
| High-level Output Current (Source) | 8.8 mA | 8.8 mA | 8.8 mA | ||
| Propagation Delay | 60 ns | 60 ns | 60 ns |