Nexperia B.V. Octal D-type transparent latch; 3-state 74HC373PW,118

Description
The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC373: CMOS level For 74HCT373: TTL level 3-state non-inverting outputs for bus oriented applications Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC373: CMOS level For 74HCT373: TTL level 3-state non-inverting outputs for bus oriented applications Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC373PW is an octal D-type transparent latch with 3-state outputs, housed in a TSSOP20 plastic thin shrink small outline package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and complies with JEDEC standards JESD8C and JESD7A. Input levels conform to CMOS logic, and it supports latch enable (LE) and output enable (OE) control. The device has 3-state non-inverting outputs for bus applications, includes ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HC373PW is an octal D-type transparent latch with 3-state outputs, housed in a TSSOP20 plastic thin shrink small outline package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and complies with JEDEC standards JESD8C and JESD7A. Input levels conform to CMOS logic, and it supports latch enable (LE) and output enable (OE) control. The device has 3-state non-inverting outputs for bus applications, includes ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Octal D-type transparent latch; 3-state - 74HC373PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type transparent latch; 3-state
74HC373PW,118
Octal D-type transparent latch; 3-state 74HC373PW,118
The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC373: CMOS level For 74HCT373: TTL level 3-state non-inverting outputs for bus oriented applications Common 3-state output enable input ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC373; 74HCT373 is an octal D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC373: CMOS level
    • For 74HCT373: TTL level
  • 3-state non-inverting outputs for bus oriented applications
  • Common 3-state output enable input
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Latches - 1727-4076-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 1727-4076-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 1727-4076-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74HC373PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74HC373PW,118
Integrated Circuits (ICs) - Logic - Latches 74HC373PW,118
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - 74HC373PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC373PW,118
Logic - Latches 74HC373PW,118
IC OCTAL D TRANSP LATCH 20TSSOP

IC OCTAL D TRANSP LATCH 20TSSOP

Supplier's Site Datasheet
Latches - 74HC373PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74HC373PW,118 1727-4076-2-ND 74HC373PW,118 74HC373PW,118 74HC373PW,118
Product Name Octal D-type transparent latch; 3-state Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Features ESD Protection
Supply Voltage +7 2V ~ 6V 2V ~ 6V
Package Type SOT360-1 SOT360-1 TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Octal D-type transparent latch; 3-state - 74HCT373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers