Rochester Electronics Logic - Latches 74LVC573APW,112

Description
IC OCTAL D TRANSP LATCH 20TSSOP
Datasheet
Description
IC OCTAL D TRANSP LATCH 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVC573APW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC573APW,112
Logic - Latches 74LVC573APW,112
IC OCTAL D TRANSP LATCH 20TSSOP

IC OCTAL D TRANSP LATCH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LVC573APW,112
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
Latches - 74HCT373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74FCT16373CTPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers