Integrated Device Technology 16-Bit Transparent Latch 74FCT162373CTPVG

Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Datasheet
Description
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Transparent Latch - 74FCT162373CTPVG - Integrated Device Technology
San Jose, CA, USA
16-Bit Transparent Latch
74FCT162373CTPVG
16-Bit Transparent Latch 74FCT162373CTPVG
The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

The 74FCT162373T 16-bit high-speed, low-power transparent D-type latch is ideal for temporary storage of data. It can be used for implementing memory address latches, I/O ports, and bus drivers and can operate as two 8-bit latches, or one 16-bit latch. The 74FCT162373T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is a plug-in replacement for the 74FCT16373T for on-board interface applications. The 74FCT162373T operates at -40C to +85C

Supplier's Site Datasheet
Latches - 74FCT162373CTPVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373CTPVG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373CTPVG
Integrated Circuits (ICs) - Logic - Latches 74FCT162373CTPVG
74FCT162373 - FAST CMOS 16-BIT T

74FCT162373 - FAST CMOS 16-BIT T

Supplier's Site

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373CTPVG 74FCT162373CTPVG 74FCT162373CTPVG
Product Name 16-Bit Transparent Latch Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
8 suppliers
Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
Logic - Latches - 74LCX841MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details